EN
  • EN
  • DE

PF2010FKM7W0R01Z

Part No PF2010FKM7W0R01Z
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833692-PF2010FKM7W0R01Z
Ultra Librarian 3D Model Ultra Librarian PF2010FKM7W0R01Z CAD Model

Description

The Yageo PF2010FKM7W0R01Z is a thick film chip resistor from the PF series, designed for general-purpose applications requiring reliable and stable resistance. This resistor offers good performance in various electronic circuits and systems.

Applications

  • General Electronic Circuits: Used in various electronic circuits to provide a specific resistance value.
  • Power Supplies: Employed in power supply circuits for current limiting, voltage division, and other functions.
  • Consumer Electronics: Integrated into consumer electronics devices such as televisions, radios, and audio equipment.
  • Industrial Equipment: Utilized in industrial equipment for control circuits, sensors, and instrumentation.
  • Automotive Electronics: Applied in automotive electronic systems for various resistive functions.

Features

  • Thick Film Technology: Utilizes thick film technology for stable and reliable resistance.
  • 2010 Package Size: Standard 2010 package size (2.0 x 1.0 mm) for surface mount assembly.
  • 0.01 Ohm Resistance: Offers a very low resistance value of 0.01 Ohm.
  • 1% Tolerance: Provides a tolerance of 1%, ensuring accurate resistance values.
  • Metal Glaze Film: Metal glaze film provides a stable resistance value over a wide range of operating conditions.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Stable Resistance: Thick film technology ensures stable and reliable resistance values.
  • Accurate Resistance: 1% tolerance ensures accurate resistance values, meeting precise circuit requirements.
  • Compact Size: Small 2010 package size allows for integration into space-constrained applications.
  • Environmental Friendliness: RoHS compliance ensures environmental friendliness.

Additional Details

The PF2010FKM7W0R01Z resistor is designed for surface mount assembly and requires proper soldering techniques. It should be stored in a dry environment to prevent moisture absorption. This resistor is suitable for a wide range of general-purpose applications requiring a low resistance value with good stability and accuracy.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess