EN
  • EN
  • DE

PBY321611T-391Y-N

Part No PBY321611T-391Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268650-PBY321611T-391Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY321611T-391Y-N CAD Model

Description

The PBY321611T-391Y-N is a high-frequency multilayer chip inductor manufactured by Yageo, designed for applications requiring impedance matching, filtering, and resonance. Its small size makes it well-suited for compact electronic devices.

Applications

  • Mobile Communication Devices: Commonly used in RF circuits for impedance matching.
  • Wireless LAN Devices: Found in Wi-Fi modules for signal conditioning.
  • Bluetooth Modules: Integrated in Bluetooth modules for filtering.
  • RF Transceivers: Used for impedance matching to improve power transfer efficiency.
  • High-Frequency Applications: Suitable for high-frequency circuits requiring inductance.

Features

  • Compact Size: Allows for high-density mounting.
  • High Self-Resonant Frequency: Ensures stable performance at high frequencies.
  • Excellent Q Factor: Minimizes signal loss.
  • Tight Inductance Tolerance: Provides accurate inductance.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Signal Quality: Enhances signal quality.
  • Reduced Signal Loss: Minimizes signal loss.
  • Stable Performance: Offers stable inductance.
  • Space Saving: Enables compact designs.
  • Environmental Safety: Complies with environmental standards.

Additional Details

The PBY321611T-391Y-N has an inductance value of 390 nH. It is designed for reflow soldering and suitable for automated assembly. The 'N' suffix likely indicates specific packaging or tolerance. Consult the specific datasheet for detailed information.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2,275+ $0.0220 $50.0500
5,525+ $0.0181 $100.0025
8,575+ $0.0175 $150.0625
11,765+ $0.0170 $200.0050
15,245+ $0.0164 $250.0180
20,410+ $0.0147 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess