EN
  • EN
  • DE

PBY321611T-152Y-N

Part No PBY321611T-152Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268643-PBY321611T-152Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY321611T-152Y-N CAD Model

Description

The PBY321611T-152Y-N is a high-frequency multilayer chip inductor manufactured by Yageo. This component is designed for diverse applications within electronic circuits, offering substantial benefits in impedance matching, resonant circuit design, and signal filtering. Its compact size makes it especially suitable for PCBs (printed circuit boards) where space constraints are a significant consideration.

Applications

  • Mobile Phones: Employed within RF circuits for impedance matching to improve signal integrity and transmission efficiency.
  • Wireless Communication Systems: Used within systems like Wi-Fi routers and antennas to filter out unwanted noise and improve signal clarity.
  • GPS Devices: Integrated for impedance matching to maximize the accuracy and signal strength of GPS receivers.
  • Bluetooth Devices: Filtering and tuning circuits ensure a reliable and clear Bluetooth connection.
  • Radio Frequency Identification (RFID) Readers: Integrated in RFID readers to fine-tune circuits for optimum tag detection.

Features

  • Miniature Size: Facilitates high-density mounting, allowing for more compact designs.
  • High Self-Resonant Frequency (SRF): Ensures consistent and reliable performance at high operating frequencies.
  • High Q Factor: Minimizes signal loss, ensuring that the circuit performs with optimal efficiency and minimal attenuation.
  • Precise Inductance Tolerance: Provides design engineers with tight control over circuit parameters.
  • RoHS Compliant: Environmental-friendly manufacturing, ensures that the product does not contain harmful substances.

Benefits

  • Enhanced Signal Quality: The inductor's filtering and impedance matching capabilities improve the quality of signals.
  • Optimal Energy Efficiency: The high Q factor contributes to the overall energy efficiency of circuits.
  • Consistent Performance: The inductor's stable characteristics over a broad frequency range facilitate performance stability.
  • Space-Saving Design: The compact form factor allows for high-density mounting, allowing a more efficient board layout.
  • Compliance with Environmental Regulations: Adherence to RoHS standards ensure that the component is environmentally safe.

Additional Details

The PBY321611T-152Y-N exhibits a nominal inductance of 1500nH (1.5 μH). This component is made to endure reflow soldering temperatures. The 'N' suffix can designate specifications such as packaging specifics or tolerance. These specific details would need to be derived from the formal datasheet from Yageo. The inductor’s construction from ceramic materials results in a component that has excellent stability and consistent performance over temperature changes.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess