The PBY201209T-331Y-N is a high-frequency multilayer chip inductor manufactured by Yageo. It is designed for applications requiring a small form factor and high performance, such as wireless communication devices and RF circuits. This inductor provides excellent filtering, impedance matching, and tuning capabilities.
Applications
- Mobile Phones
- Wireless Communication Equipment
- RF Modules
- Bluetooth Devices
- GPS Systems
- Filtering Circuits
- Impedance Matching Networks
Features
- Compact Size: 2.0 x 1.2 x 0.9 mm
- High Self-Resonant Frequency (SRF)
- Excellent Q Factor
- Multilayer Construction for Reliability
- Surface Mount Device (SMD)
- Inductance Value: 0.33 μH
Benefits
- Effective Filtering: Reduces unwanted noise in high-frequency circuits, improving signal quality.
- Optimized Impedance Matching: Maximizes power transfer and minimizes signal loss between circuit stages.
- Stable Performance: The multilayer construction ensures stable inductance and high reliability under various operating conditions.
- Miniaturization: Allows for compact design in small electronic devices.
- Easy Assembly: Surface mount design simplifies automated assembly and reduces manufacturing costs.
- High Frequency Capability: Specifically designed for high-frequency applications.
Specifications
The PBY201209T-331Y-N features an inductance value of 0.33 μH. It is designed for surface mount applications and has a small footprint. The component is constructed using a multilayer process to ensure high reliability and consistent performance. It is also RoHS compliant.