EN
  • EN
  • DE

P6KE400A-AT/B

Part No P6KE400A-AT/B
Manufacturer Yageo
Catalog TVS - Diodes
Description Diode TVS Single Uni-Directional 342V 600W 2-Pin Axial Leaded Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975572-P6KE400A-AT/B
Categories TVS - Diodes
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6KE400A-AT/B CAD Model

Description

The P6KE400A-AT/B is a transient voltage suppressor (TVS) diode manufactured by Yageo. It is designed to protect sensitive electronic components from voltage transients induced by lightning, ESD (Electrostatic Discharge), and other transient voltage events.

Applications

  • I/O Ports: Used to protect I/O ports in computers and peripherals.
  • Data Lines: Employed for transient voltage protection on data lines.
  • Power Supplies: Provides protection for power supply circuits.
  • Telecommunication Equipment: Used in telecommunication devices to protect against lightning strikes.
  • Industrial Control Systems: Integrated within industrial control systems to prevent damage from voltage surges.

Features

  • Unidirectional TVS Diode: Provides unidirectional transient voltage suppression.
  • High Surge Capability: Can withstand high surge currents.
  • Fast Response Time: Responds quickly to transient voltage events.
  • Low Clamping Voltage: Clamps the voltage to a safe level to protect downstream components.
  • DO-15 Package: Available in a DO-15 package for easy mounting.

Benefits

  • Effective Transient Protection: Provides effective protection against transient voltage events.
  • Improved System Reliability: Protects sensitive components from damage, improving system reliability.
  • Reduced Downtime: Prevents damage from voltage surges, minimizing downtime and maintenance costs.
  • Easy to Use: Simple design simplifies circuit integration.

Technical Specifications

The P6KE400A-AT/B has a standoff voltage (Vrwm) of 400V, a breakdown voltage (Vbr) of 444V to 491V, and a clamping voltage (Vc) of 648V. The peak pulse power (Pppm) is 600W. The operating temperature range is typically from -55°C to +175°C. The device is available in a DO-15 package.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess