EN
  • EN
  • DE

P2300SA

Part No P2300SA
Manufacturer Yageo
Catalog TVS - Thyristors
Description TSS DO214AA, 190V 150MA,CO 35PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr YAGEO
Series PXXXXSX
Package Tape & Reel
Product Status Active
Voltage - Breakover 260V
Voltage - Off State 190V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 150 A
Current - Peak Pulse (10/1000µs) 45 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 35pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Base Product Number P2300
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 651586-P2300SA
Ultra Librarian 3D Model Ultra Librarian P2300SA CAD Model

Description

The 651586-P2300SA is a transient voltage suppressor (TVS) thyristor designed for circuit protection applications.

  • Series: PXXXXSX
  • Package: Tape and Reel
  • Standard Package: 3,000 pcs
  • Capacitance: 35pF
  • Peak Pulse Current (10/1000µs): 45 A
  • Off-State Voltage: 190V
  • Breakover Voltage: 260V
  • On-State Voltage: 4V
  • Hold Current: 150 mA
  • Peak Pulse Current (8/20µs): 150 A
  • Mounting Type: Surface Mount
  • Package/Case Size: DO-214AA (SMB)
  • Product Status: Active
  • Manufacturer: YAGEO
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1140 $50.1600
1,070+ $0.0935 $100.0450
1,660+ $0.0906 $150.3960
2,285+ $0.0877 $200.3945
2,950+ $0.0848 $250.1600
3,950+ $0.0760 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess