EN
  • EN
  • DE

P0720SC

Part No P0720SC
Manufacturer Yageo
Catalog TVS - Thyristors
Description TSS DO214AA/SMB, 65V 100A, REEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr YAGEO
Series P
Package Tape & Reel
Product Status Active
Voltage - Breakover 88V
Voltage - Off State 65V
Voltage - On State 4 V
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 100pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Base Product Number P0720
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 651445-P0720SC
Ultra Librarian 3D Model Ultra Librarian P0720SC CAD Model

Description

The P0720SC is a circuit protection transient voltage suppressor (TVS) thyristor suitable for electronic components. It belongs to the P series and is packaged in tape & reel with a standard package of 3,000 pieces.

  • Series: P
  • Capacitance: 100pF
  • Current Peak Pulse: 100A (10/1000µs)
  • Voltage Off State: 65V
  • Voltage Breakover: 88V
  • Voltage On State: 4V
  • Current Hold (Ih): 150mA
  • Mounting Type: Surface Mount
  • Package: DO-214AA, SMB
  • Supplier Device Package: DO-214AA (SMB)
  • Moisture Resistance: Yes
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • HTSUS Code: 8541.30.0080
  • Manufacturer: YAGEO

You May Also Be Interested in

Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Littelfuse Inc.
THYRISTOR 320V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Littelfuse Inc.
THYRISTOR 190V 250A DO-214AA
Need more? Email Us
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0670 $50.2500
1,595+ $0.0628 $100.1660
2,475+ $0.0607 $150.2325
3,550+ $0.0564 $200.2200
4,605+ $0.0543 $250.0515
5,750+ $0.0522 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess