EN
  • EN
  • DE

LCN1206TR82GS

Part No LCN1206TR82GS
Manufacturer Yageo
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069084-LCN1206TR82GS
Categories OEM Parts(J-L)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCN1206TR82GS CAD Model

Description

The LCN1206TR82GS is a wire-wound chip inductor from Yageo, designed for applications requiring a small form factor and reliable performance in high-frequency circuits. It provides inductance for filtering, tuning, and impedance matching purposes.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth devices
  • GPS modules
  • Filters and oscillators

Features

  • Wire-wound construction: Offers high Q value and excellent SRF (Self-Resonant Frequency) characteristics.
  • Small size: 1206 package size (1.2mm x 0.6mm), suitable for compact designs.
  • High reliability: Robust construction ensures stable performance.
  • Tight tolerance: Provides accurate and consistent inductance values.
  • RoHS compliant: Environmentally friendly and lead-free.

Benefits

  • Improved circuit performance: High Q value minimizes losses, enhancing signal integrity.
  • Space-saving design: Small footprint allows for denser circuit layouts.
  • Reliable operation: Ensures stable performance under various environmental conditions.
  • Precise inductance: Tight tolerance leads to accurate circuit behavior.
  • Environmentally friendly: RoHS compliance supports sustainable product design.

Technical Specifications

  • Inductance: 0.82 μH (R82)
  • Tolerance: 2% (G)
  • Package size: 1206 (1.2mm x 0.6mm)
  • Self-Resonant Frequency (SRF): High, typically in the GHz range (consult datasheet for precise value).
  • DC Resistance (DCR): Low DCR minimizes power dissipation.
  • Operating temperature range: Usually -40°C to +125°C.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lumileds
Lowest to $1.6320
Leshan Radio
Lowest to $0.0222
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess