EN
  • EN
  • DE

CC0805MRY5V7BB105

Part No CC0805MRY5V7BB105
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 1UF 16V Y5V 0805 / 1 µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr YAGEO
Series CC
Package Tape & Reel
Capacitance 1 µF
Tolerance ±20%
Voltage - Rated 16V
Temperature Coefficient Y5V (F)
Temperature Range - Operating -30°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0805 (2012 Metric)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.037" (0.95mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 311-3440-1,CC0805MRY5V7BB105-ND,311-3440-2,311-3440-6
Standard Package 4,000
Win Source Part Number 1159440-CC0805MRY5V7BB105
Ultra Librarian 3D Model Ultra Librarian CC0805MRY5V7BB105 CAD Model

Description

The CC0805MRY5V7BB105 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. Yageo is a leading global provider of passive components, including resistors, capacitors, and inductors. This capacitor is designed for general-purpose applications in electronic circuits.

The part number is decoded as: CC indicates ceramic capacitor, 0805 is the case size (0.08 inch x 0.05 inch), MR indicates a tolerance of +/-20%, Y5V is the temperature characteristic, 7BB is the voltage rating and 105 represents the capacitance code (10 x 10^5 pF = 1,000,000 pF = 1 uF).

Applications

  • Bypass capacitors in digital circuits.
  • Decoupling capacitors in power supplies.
  • Filtering capacitors in analog circuits.
  • General-purpose applications in consumer electronics, industrial equipment, and automotive systems where higher capacitance is needed.

Features

  • Case Size: 0805 case size.
  • Capacitance: 1 uF capacitance value.
  • Y5V Temperature Characteristic: Y5V dielectric offers high capacitance values, but capacitance varies significantly with temperature and voltage. This characteristic is generally used where stability is not critical.
  • 20% Tolerance.
  • Voltage Rating: Usually rated from 6.3V to 25V (Confirm on datasheet).

Benefits

  • Reduces noise and voltage fluctuations in electronic circuits.
  • Improves the stability and performance of electronic devices.
  • Provides cost effective solution.

Technical specifications include voltage rating (should be verified via the datasheet), operating temperature range (typically -30°C to +85°C), and dielectric material (Y5V). It is compatible with standard surface-mount soldering techniques.

You May Also Be Interested in

Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
Kemet
2200 pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
Murata Electronics North America
4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.0674

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3,600+ $0.0139 $50.0400
8,775+ $0.0114 $100.0350
13,515+ $0.0111 $150.0165
18,695+ $0.0107 $200.0365
24,275+ $0.0103 $250.0325
32,260+ $0.0093 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 3600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess