EN
  • EN
  • DE

CC0201KRX7R6BB103

Part No CC0201KRX7R6BB103
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 10000PF 10V X7R 0201  /  10000 pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr YAGEO
Series CC
Package Tape & Reel
Capacitance 10000 pF
Tolerance ±10%
Voltage - Rated 10V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0201 (0603 Metric)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.013" (0.33mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 311-1398-2,223824815636,311-1398-6,02012R103K6B20D,311-1398-1,Q7503254TK
Standard Package 15,000
Win Source Part Number 1051367-CC0201KRX7R6BB103
Ultra Librarian 3D Model Ultra Librarian CC0201KRX7R6BB103 CAD Model

Description

The CC0201KRX7R6BB103 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It features a capacitance of 10nF (10,000 pF), a 10V voltage rating, and an X7R dielectric. This capacitor is designed for general-purpose applications where stable performance is required over a range of temperatures and voltages. The 0201 case size signifies its extremely small dimensions, making it suitable for high-density circuit board designs.

Applications

  • Bypass Capacitors: Decoupling power supplies in digital circuits.
  • Filtering: Removing unwanted noise and ripple in analog circuits.
  • Timing Circuits: Providing timing elements in oscillators and timers.
  • Signal Coupling: Blocking DC and passing AC signals between stages.
  • General-Purpose Applications: Used in various electronic circuits for a wide range of functions.

Features

  • Capacitance: 10nF (10,000 pF) with a tolerance that should be verified in the datasheet (+/- 10% is typical for K tolerance).
  • Voltage Rating: 10V, suitable for low-voltage applications.
  • Dielectric: X7R, offering stable performance over temperature variations (-55°C to +125°C).
  • Case Size: 0201 (0.6mm x 0.3mm), extremely small size for high-density boards.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits

  • Stable Performance: X7R dielectric provides consistent performance over temperature.
  • Miniaturization: 0201 case size allows for very dense circuit designs.
  • Reliable Operation: Ceramic construction ensures high reliability.
  • Easy Assembly: SMT design allows for automated placement and soldering.
  • Cost-Effective: MLCCs offer a cost-effective solution for capacitance requirements.

Additional Details

The CC0201KRX7R6BB103 is a lead-free component, compliant with RoHS standards. The X7R dielectric offers a capacitance variation of ±15% over the operating temperature range. It is crucial to follow proper soldering techniques when mounting these small components to avoid damage. The component is non-polarized. Always refer to the manufacturer's datasheet for detailed specifications, including tolerance, temperature coefficient, and soldering recommendations. The part number provides useful information: CC = Ceramic Capacitor, 0201 = Case Size, K = Tolerance, RX7R = Dielectric, 6 = Voltage Code, BB = Specific Features, 103 = Capacitance Code (10 x 10^3 pF = 10 nF).

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4,135+ $0.0121 $50.0335
10,000+ $0.0100 $100.0000
15,465+ $0.0097 $150.0105
21,510+ $0.0093 $200.0430
27,780+ $0.0090 $250.0200
37,040+ $0.0081 $300.0240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 4135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess