EN
  • EN
  • DE

CA0612KRNPO9BN101

Part No CA0612KRNPO9BN101
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 100PF 50V NP0 0612
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 23 Weeks
Features 100pF Isolated Capacitor 4 Array 50 V C0G, NP0 0612 (1632 Metric)
Manufacturer Yageo
Series CA
Package Reel - TR
Mounting Surface Mount
Package 0612 (1632 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number CA0612KRNPO9BN101-ND, 311-2070-6, CA0612KRNP09BN101-ND, 311-2070-1, CA0612KRNP09BN101, 311-2070-2
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865715-CA0612KRNPO9BN101
Ultra Librarian 3D Model Ultra Librarian CA0612KRNPO9BN101 CAD Model

Description

The Yageo CA series 100pF isolated capacitor 4 array is a high-quality capacitor that is C0G, NP0 0612 (1632 Metric) and has a reel-TR package.

  • Dielectric Material: Ceramic
  • Contact Finish-Mating: Gold with a thickness of 30.0μin (0.76μm)
  • Contact Finish-Post: Tin
  • Mounting: Surface-mount mounted
  • Insulation Height: 0.020" (0.51mm)
  • Operating Temperature Range: -55°C ~ 125°C
  • Ideal for: Use in various applications, including capacitors.

You May Also Be Interested in

Yageo
Need more? Email Us
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 470PF 25V 1206
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Panasonic
CAP ARRAY 100PF 25V E 2512
Need more? Email Us
Murata Electronics North America
CAP ARRAY 22PF 25V 1206
Lowest to $1.9500
Panasonic
CAP FEEDTHRU 47PF 25V 1608
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0827 $50.0335
1,475+ $0.0679 $100.1525
2,280+ $0.0658 $150.0240
3,145+ $0.0636 $200.0220
4,070+ $0.0615 $250.3050
5,435+ $0.0552 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,060 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess