EN
  • EN
  • DE

CA0612JRNPO9BN181

Part No CA0612JRNPO9BN181
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 180PF 50V NPO 0612
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer YAGEO
Category Capacitors Capacitor Networks, Arrays
Part Status Active
Capacitance 180pF
Tolerance ±5%
Voltage - Rated 50 V
Dielectric Material Ceramic
Circuit Type Isolated
Temperature Coefficient C0G, NP0
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Win Source Part Number WS1211143-CA0612JRNPO9BN181
Ultra Librarian 3D Model Ultra Librarian CA0612JRNPO9BN181 CAD Model

Description

180pF Isolated Capacitor 4 Array 50 V C0G, NP0 1206 (3216 Metric)

You May Also Be Interested in

TDK Corporation
CAP ARRAY 68PF 50V CH 1206
Need more? Email Us
AVX Corporation
CAP ARRAY 22PF 100V NP0 0612
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Samsung
CAP ARRAY 0.1UF 16V X7R 0805 / Cap Ceramic Array 0.1uF 16V X7R 20% 0805 Pad SMD 4 Capacitor 125°C T/R
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 50V X7R 1206
Lowest to $0.1504
Cornell Dubilier Electronics (CDE)
CAP NETWORK 4.7UF 100V 6SMD
Lowest to $34.4118
TDK Corporation
CAP ARRAY 10000PF 50V JB 0805
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0845 $50.2775
1,445+ $0.0693 $100.1385
2,235+ $0.0672 $150.1920
3,080+ $0.0650 $200.2000
3,985+ $0.0628 $250.2580
5,330+ $0.0563 $300.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 635 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess