EN
  • EN
  • DE

C0603KPX7R9BB222

Part No C0603KPX7R9BB222
Manufacturer Yageo
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820008-C0603KPX7R9BB222
Ultra Librarian 3D Model Ultra Librarian C0603KPX7R9BB222 CAD Model

Description

The C0603KPX7R9BB222 is a ceramic capacitor manufactured by Yageo. It's a multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. The '0603' indicates its physical size (0.06 inch x 0.03 inch).

Applications

  • Bypass Capacitors: Filtering noise from power supplies.
  • Decoupling Capacitors: Stabilizing voltage levels near integrated circuits.
  • Filtering: Removing unwanted frequencies from signals.
  • Timing Circuits: Providing timing delays in electronic circuits.
  • General Purpose Circuitry: General use in electronic circuits.

Features

  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small package.
  • 0603 Case Size: Compact surface-mount design.
  • X7R Dielectric: Stable capacitance over temperature variations.
  • 2.2nF Capacitance: Specific capacitance value for various applications.
  • 50V Voltage Rating: Maximum voltage that can be applied to the capacitor.

Benefits

  • Effective Noise Filtering: Improves signal quality in electronic circuits.
  • Stable Performance Over Temperature: Ensures reliable operation in varying environments.
  • Compact Design: Saves board space in space-constrained applications.
  • Reliable Operation: Ceramic construction provides long-term stability.

Additional Details

The C0603KPX7R9BB222 is a surface-mount component. The X7R dielectric indicates that the capacitance changes by no more than ±15% over the operating temperature range of -55°C to +125°C. The capacitance value is 2.2nF (2200pF). The '50V' indicates its voltage rating. MLCCs are widely used in electronics due to their small size, high reliability, and relatively low cost. This capacitor is suitable for a broad range of general-purpose applications.

You May Also Be Interested in

Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1836 $57.8340
770+ $0.1502 $115.6540
1,195+ $0.1455 $173.8725
1,640+ $0.1409 $231.0760
2,120+ $0.1363 $288.9560
2,835+ $0.1224 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,740 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess