EN
  • EN
  • DE

BK250-2000-SZ

Part No BK250-2000-SZ
Manufacturer Yageo
Catalog PTC Resettable Fuses
Description PPTC,DISC 26.2MM, 250V 2A / Polymeric PTC Resettable Fuse 250V 2 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

HTSUS 8533.40.8070
Win Source Part Number 1361722-BK250-2000-SZ
ECCN EAR99
MSL Level 1 (Unlimited)
Approval Agency UL
Lead Spacing 0.402" (10.20mm)
Thickness (Max) -
Height - Seated (Max) 1.291" (32.80mm)
Size / Dimension 1.031" L x 0.181" W (26.20mm x 4.60mm)
Package / Case Radial, Disc
Mounting Type Through Hole
Ratings -
Temperature Range - Operating -40°C ~ 85°C
Resistance - Post Trip (R1) (Max) 400 mOhms
Resistance - Initial (Ri) (Min) 100 mOhms
Time to Trip 28 s
Current - Max 10 A
Current - Trip (It) 4 A
Current - Hold (Ih) (Max) 2 A
Voltage - Max 250V
Type Polymeric
Product Status Active
Package Bulk
Series BK250
Mfr YAGEO
Category Circuit Protection - PTC Resettable Fuses
Ultra Librarian 3D Model Ultra Librarian BK250-2000-SZ CAD Model

Description

The BK250-2000-SZ is a polymeric PTC resettable fuse manufactured by YAGEO.

  • Manufacturer: YAGEO
  • Product Name: BK250-2000-SZ
  • Type: Polymeric PTC Resettable Fuse
  • Package/Case: Radial, Disc
  • Maximum Voltage: 250V
  • Maximum Current: 10A
  • Operating Temperature: -40°C to 85°C
  • Hold Current (Ih): 2A
  • Trip Current (It): 4A
  • Time to Trip: 28s
  • Resistance (Initial): 100mOhms
  • Resistance (Post Trip): 400mOhms
  • Approvals: UL

You May Also Be Interested in

Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5032 $50.3200
245+ $0.4129 $101.1605
375+ $0.4000 $150.0000
520+ $0.3871 $201.2920
670+ $0.3742 $250.7140
895+ $0.3355 $300.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess