EN
  • EN
  • DE

ATV321CR-073DBL

Part No ATV321CR-073DBL
Manufacturer Yageo
Catalog Attenuators
Description RESISTOR CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr YAGEO
Series ATV321
Package Tape & Reel
Product Status Active
Attenuation Value 3dB
Frequency Range 0 Hz ~ 2.5 GHz
Power (Watts) 40mW
Impedance 50 Ohms
Package / Case 0404 (1010 Metric), Concave
Standard Package 10,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 64704-ATV321CR-073DBL
Ultra Librarian 3D Model Ultra Librarian ATV321CR-073DBL CAD Model

Description

Product Overview

The ATV321CR-073DBL is a robust and efficient variable speed drive designed for industrial automation applications. This drive provides precise motor control with high reliability, aiming to enhance productivity while minimizing energy consumption.

Features and Benefits

  • Compact Design: Fits seamlessly into tight spaces, saving valuable room in control cabinets.
  • Energy Efficient: Offers advanced energy-saving features to reduce operational costs.
  • Versatile Applications: Suitable for a wide range of automation environments.
  • High Performance: Delivers precise motor speed and torque control for optimal efficiency.

Applications

  • Conveyor Systems
  • HVAC Systems
  • Pumps and Fans
  • Material Handling

You May Also Be Interested in

MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 10DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
RF ATTEN 15.5DB 50OHM 32PWRVFQFN
Need more? Email Us
Amphenol
RF ATTENUATOR 7DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess