EN
  • EN
  • DE

AF164-JR-07680RL

Part No AF164-JR-07680RL
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Description RESISTOR CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr YAGEO
Series AF
Package Tape & Reel
Product Status Active
Circuit Type Isolated
Resistance (Ohms) 680
Tolerance ±5%
Number of Resistors 4
Resistor Matching Ratio -
Resistor-Ratio-Drift -
Number of Pins 8
Power Per Element 63mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Applications Automotive AEC-Q200
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric), Convex, Long Side Terminals
Supplier Device Package 1206
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.028" (0.70mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1374190-AF164-JR-07680RL
Ultra Librarian 3D Model Ultra Librarian AF164-JR-07680RL CAD Model

Description

The YAGEO 1374190-AF164-JR-07680RL is a resistor network array with a resistance of 680 ohms.

  • Resistors: Four
  • Package: 8-pin
  • Packaging: Tape and reel
  • Mounting: Surface mount
  • Series: AF
  • Temperature Range: -55°C to 155°C
  • Tolerance: ±5%
  • Temperature Coefficient: ±200ppm/°C
  • Applications: Automotive AEC-Q200
  • Size: 0.126" length, 0.063" width
  • Seated Height: 0.028"
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Yageo
RES ARRAY 4 RES 24 OHM 1206
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4,465+ $0.0112 $50.0080
10,870+ $0.0092 $100.0040
16,855+ $0.0089 $150.0095
23,260+ $0.0086 $200.0360
29,765+ $0.0084 $250.0260
40,000+ $0.0075 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 4465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess