EN
  • EN
  • DE

AC0402KRX7R8BB682

Part No AC0402KRX7R8BB682
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 6800PF 25V X7R 0402 / 6800 pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr YAGEO
Series AC
Package Tape & Reel
Product Status Active
Capacitance 6800 pF
Tolerance ±10%
Voltage - Rated 25V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Features -
Ratings AEC-Q200
Applications Automotive
Failure Rate -
Mounting Type Surface Mount, MLCC
Package / Case 0402 (1005 Metric)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) -
Thickness (Max) 0.022" (0.55mm)
Lead Spacing -
Lead Style -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1358647-AC0402KRX7R8BB682
Ultra Librarian 3D Model Ultra Librarian AC0402KRX7R8BB682 CAD Model

Description

The YAGEO 1358647-AC0402KRX7R8BB682 is a ceramic capacitor with a capacitance of 6800 pF and a voltage rating of 25V.

  • Series: AC
  • Application: Surface Mount
  • AEC-Q200: Yes
  • Temperature Range: -55°C to 125°C
  • Package Size: 0402 (1005 Metric)
  • Packaging: Tape and Reel
  • REACH: Unaffected
  • Thickness: 0.022" (0.55mm)
  • Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
  • Temperature Coefficient: X7R
  • Capacitance: 6800 pF
  • Voltage Rating: 25V

You May Also Be Interested in

TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15,155+ $0.0033 $50.0115
37,040+ $0.0027 $100.0080
57,695+ $0.0026 $150.0070
76,925+ $0.0026 $200.0050
100,000+ $0.0025 $250.0000
136,365+ $0.0022 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,500 pieces
MOQ: 15155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess