EN
  • EN
  • DE

AC0402FR-7W100KL

Part No AC0402FR-7W100KL
Manufacturer Yageo
Catalog Resistors
Description Thick Film Resistors - SMD 100k Ohms 125mW 0402 1% AEC-Q200 Double Power Version
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Series AC
Resistance 100 kOhms
Power Rating 125 mW (1/8 W)
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 100 V
Case Code - in 0402
Case Code - mm 1005
Application General Purpose
Qualification AEC-Q200
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.32 mm (0.013 in)
Length 1 mm (0.039 in)
Technology Thick Film
Termination Style SMD/SMT
Width 0.5 mm (0.02 in)
Brand YAGEO
Mounting Style PCB Mount
Product Type Thick Film Resistors
Standard Pack Qty 10000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian AC0402FR-7W100KL CAD Model

You May Also Be Interested in

Vishay
RES SMD 330 OHM 1% 1/10W 0603
Lowest to $0.0028
Vishay
RES 51 OHM 1% 1/16W 0402
Need more? Email Us
Vishay
RES SMD 1.8K OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 1.5K OHM 5% 1/10W 0603
Lowest to $0.0084
Vishay
RES SMD 1.3K OHM 1% 1/10W 0603
Lowest to $0.0150
Vishay
RES SMD 270 OHM 1% 1/10W 0603
Lowest to $0.0278
Vishay
RES ARRAY 4 RES 100 OHM 2012
Need more? Email Us
Draloric
RES 1K OHM 5W 5% AXIAL
Need more? Email Us
Vishay
RES SMD 300K OHM 1% 1/16W 0402
Lowest to $0.0040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess