EN
  • EN
  • DE

511KN20-P12.5

Part No 511KN20-P12.5
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description TMOV DISC 20MM,510V 10KA,P=12.5, / 510 V 10 kA Varistor 1 Circuit Through Hole Disc 20mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series TMOV 20M(E,N)
Package Bulk
Product Status Active
Maximum AC Volts 320 V
Maximum DC Volts 415 V
Varistor Voltage (Min) 459 V
Varistor Voltage (Typ) 510 V
Varistor Voltage (Max) 561 V
Current - Surge 10 kA
Energy 380J
Number of Circuits 1
Capacitance @ Frequency 780 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Thermally Protected
Mounting Type Through Hole
Package / Case Disc 20mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361101-511KN20-P12.5
Ultra Librarian 3D Model Ultra Librarian 511KN20-P12.5 CAD Model

Description

The 1361101-511KN20-P12.5 is a varistor, also known as a transient voltage suppressor (TVS), used for circuit protection from YAGEO.

  • Series: TMOV 20M(E,N)
  • Thermally Protected: Yes
  • Shape: Disc (20mm Diameter)
  • Mounting Type: Through-Hole
  • Maximum AC Voltage: 320V
  • Maximum DC Voltage: 415V
  • Varistor Voltage: 459V to 561V
  • Surge Current: 10kA
  • Energy Rating: 380J
  • Capacitance: 780pF @ 1kHz

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess