EN
  • EN
  • DE

4311-111-00245

Part No 4311-111-00245
Manufacturer Yageo
Catalog RF Antennas
Description ANTENNA 802.11B REG BLUTOOTH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Yageo
Packaging Reel - TR
Status Obsolete(EOL)
Frequency Group UHF (2 GHz to 3 GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz to 2.5GHz
Antenna Type Chip
Number of Bands 1
VSWR 2
Gain 1.2dBi
Maximum Power Dissipation 1W
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.051" (1.30mm)
Applications Bluetooth, WLAN
Win Source Part Number 1027594-4311-111-00245
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4311-111-00245 CAD Model

Description

The Yageo 4311-111-00245 is a chip antenna manufactured by Yageo.

  • Application: Bluetooth, WLAN
  • Mounting Type: SMD (SMT)
  • Packaging: Reel - TR
  • Frequency Range: 2.4GHz to 2.5GHz
  • Frequency Group: UHF (2 GHz to 3 GHz)
  • Frequency Band/Center: 2.4GHz
  • Antenna Type: Chip
  • Number of Bands: 1
  • VSWR: 2
  • Gain: 1.2dBi
  • Power Dissipation (Max): 1W
  • Height: 0.051" (1.30mm)
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Pulse
ANT SPG BASE-WHP ENC 4.5DB 890
Need more? Email Us
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7822 $58.4262
51+ $2.2829 $116.4279
79+ $2.2115 $174.7085
108+ $2.1402 $231.1416
140+ $2.0688 $289.6320
187+ $1.8549 $346.8663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess