EN
  • EN
  • DE

32207400

Part No 32207400
Manufacturer Yageo
Catalog Temperature Sensors - RTD (Resistance Temperature Detector)
Description SENSOR RTD 100OHM 0.3% 2SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance @ 0°C 100 Ohms
Resistance Tolerance ±0.12%
RTD Material Platinum (Pt)
Temperature Range - Operating -50°C ~ 400°C
Termination PC Pins
Accuracy ±0.3°C
Temperature Coefficient 3850ppm/°C
Current 1 mA
Mounting Type Through Hole
Case / Package 2-SIP
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572963-32207400
Ultra Librarian 3D Model Ultra Librarian 32207400 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
SENSOR RTD 100OHM PROBE
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
TE Connectivity
SENSOR RTD 10OHM PROBE
Need more? Email Us
TE Connectivity
SENSOR RTD 100OHM PROBE
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess