EN
  • EN
  • DE

30500109

Part No 30500109
Manufacturer Yageo
Catalog Temperature Sensors - RTD (Resistance Temperature Detector)
Description SENSOR RTD 100OHM PROBE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance @ 0°C 100 Ohms
Resistance Tolerance ±0.04%
RTD Material Platinum (Pt)
Temperature Range - Operating -40°C ~ 500°C
Termination Wire Leads
Temperature Coefficient 3850ppm/°C
Mounting Type Free Hanging
Case / Package Cylindrical Probe, Stainless Steel
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1601132-30500109
Ultra Librarian 3D Model Ultra Librarian 30500109 CAD Model

Description

N

You May Also Be Interested in

Honeywell
SENSOR RTD 100OHM 0.2% PROBE
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD 100OHM 0.3% 2SIP
Lowest to $2.8288
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD 100OHM 0.3% 2SIP
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess