EN
  • EN
  • DE

30201075

Part No 30201075
Manufacturer Yageo
Catalog Temperature Sensors - RTD (Resistance Temperature Detector)
Description SENSOR RTD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance @ 0°C 100 Ohms
RTD Material Platinum (Pt)
Temperature Range - Operating -40°C ~ 150°C
Temperature Coefficient 3850ppm/°C
Current 1 mA
Mounting Type Surface Mount
Case / Package Nonstandard, SMD
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572929-30201075
Ultra Librarian 3D Model Ultra Librarian 30201075 CAD Model

Description

N

You May Also Be Interested in

Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD 100OHM 0.3% 2SIP
Need more? Email Us
Honeywell
SENSOR RTD 100OHM PROBE
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD 100OHM 0.3% 2SIP
Need more? Email Us
Honeywell
SENSOR RTD 100OHM 0.2% PROBE
Need more? Email Us
Honeywell
SENSOR RTD 100OHM PROBE
Need more? Email Us
Yageo
SENSOR RTD 1KOHM 0.3% 2SIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess