EN
  • EN
  • DE
  • IT

2RM090L-8/B

Part No 2RM090L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 90V 10KA 2 POLE THROUGH HOLE / Gas Discharge Tube 90 V 10000A (10kA) ±20% 2 Pole Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x6
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 90 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361200-2RM090L-8/B
Ultra Librarian 3D Model Ultra Librarian 2RM090L-8/B CAD Model

Description

The 2RM090L-8/B is a gas discharge tube arrester (GDT) designed for circuit protection applications from YAGEO.

  • Series: 2R-8x6
  • Voltage DC Spark Over: 90V
  • Impulse Discharge Current: 10,000A (10kA)
  • Package: Axial cylinder
  • Mounting Type: Through-hole

You May Also Be Interested in

Bourns Inc.
GDT 1000V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 800V 20KA 2 POLE
Need more? Email Us
EPCOS (TDK)
GDT 230V 5KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 1000V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 10KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 250V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 350V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 420V 2KA 2 POLE SMD
Lowest to $0.7033
Bourns Inc.
GDT 3000V 5KA 2 POLE TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1951 $50.7260
625+ $0.1601 $100.0625
970+ $0.1551 $150.4470
1,335+ $0.1501 $200.3835
1,725+ $0.1451 $250.2975
2,310+ $0.1301 $300.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess