EN
  • EN
  • DE

2RL2000M-8

Part No 2RL2000M-8
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 2000V 5KA 2 POLE REEL / Gas Discharge Tube 2000 V 5000A (5kA) ±20% 2 Pole User Defined
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x8
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 2000 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type User Defined
Package / Case Cylinder No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361279-2RL2000M-8
Ultra Librarian 3D Model Ultra Librarian 2RL2000M-8 CAD Model

Description

The 2RL2000M-8 is a gas discharge tube arrester (GDT) used for circuit protection. It is part of the 2R-8x8 series manufactured by YAGEO.

  • DC Spark Over Voltage: 2000V
  • Impulse Discharge Current: 5000A (5kA) with an 8/20µs waveform
  • Number of Poles: 2
  • Mounting Type: User Defined

You May Also Be Interested in

EPCOS (TDK)
GDT 230V 20KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 2000V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 800V 10KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 420V 10KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 420V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 500V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Lowest to $1.6053
Bourns Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 7200V 5KA 2 POLE TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess