EN
  • EN
  • DE
  • IT

2RL1600L-8/B

Part No 2RL1600L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description Gas Discharge Tube 1600 V 5000A (5kA) ±20% 2 Pole Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Series 2R-8x8
Packaging Box
Voltage - DC Spark Over (Nom) 1600 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1478852-2RL1600L-8/B
Ultra Librarian 3D Model Ultra Librarian 2RL1600L-8/B CAD Model

You May Also Be Interested in

Littelfuse Inc.
GDT 470V 20KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 1000V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 200V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 1000V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 90V 10KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 600V 20KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 60V 10KA 3 POLE THROUGH HOLE
Need more? Email Us
EPCOS (TDK)
GDT 600V 20KA 2 POLE TH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2425 $50.9250
505+ $0.1990 $100.4950
780+ $0.1927 $150.3060
1,075+ $0.1865 $200.4875
1,390+ $0.1803 $250.6170
1,860+ $0.1617 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess