EN
  • EN
  • DE

2RK600M-4

Part No 2RK600M-4
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 600V 3KA 2 POLE SMD / Gas Discharge Tube 600 V 3000A (3kA) ±20% 2 Pole Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-4
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 600 V
Impulse Discharge Current (8/20µs) 3000A (3kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361278-2RK600M-4
Ultra Librarian 3D Model Ultra Librarian 2RK600M-4 CAD Model

Description

The YAGEO 2R-4 gas discharge tube arrester is a reliable circuit protection component used in high-voltage applications.

  • DC Spark Over Voltage: 600V
  • Impulse Discharge Current: 3000A
  • Number of Poles: 2
  • Mounting Type: Surface Mount
  • Package Type: Tape & Reel
  • Tolerance: ±20%

You May Also Be Interested in

EPCOS (TDK)
GDT 230V 20KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 230V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 3000V 3KA 2 POLE TH
Need more? Email Us
Shenzhen Bencent Electronics Co., Ltd.
Gas Discharge Tube 90V 5kA 3 POLE Surface Mount,5x7.6mm
Lowest to $0.3202
Bourns Inc.
GDT 230V 10KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 100V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 250V 10KA 3 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 90V 15KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 470V 10KA 3 POLE TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1801 $50.4280
680+ $0.1478 $100.5040
1,050+ $0.1432 $150.3600
1,445+ $0.1386 $200.2770
1,870+ $0.1339 $250.3930
2,500+ $0.1201 $300.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,520 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess