EN
  • EN
  • DE

RN412ESTTE3482F50

Part No RN412ESTTE3482F50
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835672-RN412ESTTE3482F50
Ultra Librarian 3D Model Ultra Librarian RN412ESTTE3482F50 CAD Model

Description

The RN412ESTTE3482F50 is a precision thin film chip resistor produced by KOA Speer. It is tailored for applications where high stability, precise resistance, and dependable performance are essential. This resistor is frequently found in precision analog circuits, instrumentation, and other high-accuracy electronic systems.

Applications:

  • Precision Analog Circuits
  • Instrumentation
  • Test and Measurement Equipment
  • Medical Devices
  • Automotive Electronics

Features:

  • Thin Film Resistor Technology
  • High Stability over Temperature
  • Precise Resistance Value
  • Low Temperature Coefficient of Resistance (TCR)
  • Compact Size

Benefits:

  • Accurate Resistance: Ensures precise and reliable resistance in sensitive analog circuits.
  • Stable Performance: Maintains stable resistance over a broad range of temperatures, improving circuit stability.
  • Reliable Operation: Thin film construction enhances long-term stability and resilience to environmental stress.
  • Space-Efficient: Compact size permits high-density mounting on circuit boards, saving space and reducing overall product size.

Technical Specifications:

Typical specifications for the RN412ESTTE3482F50 include:

  • Resistance: 34.8 kΩ
  • Tolerance: ±1%
  • Temperature Coefficient of Resistance (TCR): ±50 ppm/°C
  • Power Rating: 0.1 W

For comprehensive technical specifications, consult the official KOA Speer datasheet for the RN412ESTTE3482F50.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess