EN
  • EN
  • DE

221KD07

Part No 221KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 220V 1.2KA, BULK / 220 V 1.2 kA Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Product Status Active
Maximum AC Volts 140 V
Maximum DC Volts 180 V
Varistor Voltage (Min) 198 V
Varistor Voltage (Typ) 220 V
Varistor Voltage (Max) 242 V
Current - Surge 1.2 kA
Energy 14J
Number of Circuits 1
Capacitance @ Frequency 230 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360904-221KD07
Ultra Librarian 3D Model Ultra Librarian 221KD07 CAD Model

Description

The YAGEO 07D series disc varistor is a through-hole transient voltage suppressor (TVS) component.

  • Capacitance: 230pF @ 1 kHz
  • Maximum AC Voltage: 140V
  • Maximum DC Voltage: 180V
  • Varistor Voltage Range: 198V to 242V
  • Surge Current: 1.2kA
  • Energy Absorption: 14J
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Panasonic
Lowest to $0.0381
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,620+ $0.0221 $57.9020
5,590+ $0.0207 $115.7130
8,675+ $0.0200 $173.5000
12,425+ $0.0186 $231.1050
16,130+ $0.0179 $288.7270
20,275+ $0.0171 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,862 pieces
MOQ: 2620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess