EN
  • EN
  • DE

220KD05

Part No 220KD05
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 5MM, 22V 0.1KA, BULK / 22 V 100 A Varistor 1 Circuit Through Hole Disc 5mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 05D
Package Bulk
Product Status Active
Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Min) 19.5 V
Varistor Voltage (Typ) 22 V
Varistor Voltage (Max) 26 V
Current - Surge 100 A
Energy 0.5J
Number of Circuits 1
Capacitance @ Frequency 1150 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 5mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360905-220KD05
Ultra Librarian 3D Model Ultra Librarian 220KD05 CAD Model

Description

The YAGEO 220KD05 is a varistor MOV from YAGEO's 05D series.

  • Maximum AC Voltage: 14V
  • Maximum DC Voltage: 18V
  • Varistor Voltage: 19.5V to 26V
  • Surge Current: 100A
  • Energy Rating: 0.5J
  • Mounting Type: Through-Hole
  • Package: Bulk
  • Capacitance: 1150pF @ 1kHz
  • ECCN: EAR99
  • HTSUS: 8533.40.4000

You May Also Be Interested in

Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess