EN
  • EN
  • DE

201KD07

Part No 201KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 200V 1.2KA, BULK / 200 V 1.2 kA Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Product Status Active
Maximum AC Volts 130 V
Maximum DC Volts 170 V
Varistor Voltage (Min) 180 V
Varistor Voltage (Typ) 200 V
Varistor Voltage (Max) 220 V
Current - Surge 1.2 kA
Energy 13J
Number of Circuits 1
Capacitance @ Frequency 250 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361150-201KD07
Ultra Librarian 3D Model Ultra Librarian 201KD07 CAD Model

Description

The YAGEO 1361150-201KD07 varistor is designed for circuit protection against transient voltage surges.

  • Series: 07D
  • Maximum AC Voltage: 130V
  • Maximum DC Voltage: 170V
  • Varistor Voltage: 180V to 220V
  • Surge Current: 1.2kA
  • Energy Absorption: 13J
  • Mounting Type: Through-Hole
  • Package: Disc 7mm
  • Operating Temperature: -40°C to 105°C
  • Product Status: Active

You May Also Be Interested in

Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess