EN
  • EN
  • DE

102KD14-F

Part No 102KD14-F
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 14MM,1000V 4.5KA, BULK / 1 kV 4.5 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 14D
Package Bulk
Product Status Active
Maximum AC Volts 625 V
Maximum DC Volts 825 V
Varistor Voltage (Min) 900 V
Varistor Voltage (Typ) 1 kV
Varistor Voltage (Max) 1.1 kV
Current - Surge 4.5 kA
Energy 190J
Number of Circuits 1
Capacitance @ Frequency 200 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 14mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361086-102KD14-F
Ultra Librarian 3D Model Ultra Librarian 102KD14-F CAD Model

Description

The 14D Disc 14mm Varistor is a circuit protection device used in transient voltage suppression applications from YAGEO.

  • Temperature Range: -40°C to 105°C
  • Varistor Voltage Range: 900V to 1.1kV
  • Typical Voltage: 1kV
  • Maximum AC Voltage: 625V
  • Maximum DC Voltage: 825V
  • Surge Current: 4.5kA
  • Energy Rating: 190J
  • Capacitance: 200pF @ 1kHz
  • Mounting Type: Through-Hole
  • Status: Active

You May Also Be Interested in

Bourns Inc.
Lowest to $0.1016
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
Lowest to $61.1769

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1163 $58.1500
1,065+ $0.1090 $116.0850
1,650+ $0.1051 $173.4150
2,370+ $0.0976 $231.3120
3,080+ $0.0939 $289.2120
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess