EN
  • EN
  • DE

101KD20J

Part No 101KD20J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 20MM, 100V 10KA, BULK / 100 V 10 kA Varistor 1 Circuit Through Hole Disc 20mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 20D
Package Bulk
Product Status Active
Maximum AC Volts 60 V
Maximum DC Volts 85 V
Varistor Voltage (Min) 90 V
Varistor Voltage (Typ) 100 V
Varistor Voltage (Max) 110 V
Current - Surge 10 kA
Energy 70J
Number of Circuits 1
Capacitance @ Frequency 4000 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 20mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361052-101KD20J
Ultra Librarian 3D Model Ultra Librarian 101KD20J CAD Model

Description

The YAGEO 20D series varistor is a circuit protection component used in transient voltage suppression applications.

  • Varistor Voltage Range: 90V to 110V
  • Typical Voltage: 100V
  • Surge Current: 10kA
  • Energy Rating: 70J
  • Capacitance: 4000pF @ 1kHz
  • Maximum AC Voltage: 60V
  • Maximum DC Voltage: 85V
  • Package: Bulk package
  • Package Size: 20mm
  • Mounting Type: Through-hole
  • Product Status: Active

You May Also Be Interested in

Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5378 $59.1580
265+ $0.4414 $116.9710
410+ $0.4275 $175.2750
560+ $0.4137 $231.6720
725+ $0.4000 $290.0000
970+ $0.3585 $347.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess