EN
  • EN
  • DE

101KD14

Part No 101KD14
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 14MM, 100V 4.5KA, BULK / 100 V 4.5 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 14D
Package Bulk
Product Status Active
Maximum AC Volts 60 V
Maximum DC Volts 85 V
Varistor Voltage (Min) 90 V
Varistor Voltage (Typ) 100 V
Varistor Voltage (Max) 110 V
Current - Surge 4.5 kA
Energy 28J
Number of Circuits 1
Capacitance @ Frequency 2000 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 14mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361018-101KD14
Ultra Librarian 3D Model Ultra Librarian 101KD14 CAD Model

Description

The 1361018-101KD14 is a through-hole transient voltage suppressor (TVS) varistor manufactured by YAGEO.

  • Capacitance: 2000 pF @ 1 kHz
  • Temperature Range: -40°C to 105°C
  • Maximum AC Voltage: 60V
  • Maximum DC Voltage: 85V
  • Varistor Voltage: 90V to 110V
  • Surge Current Rating: 4.5kA
  • Energy Rating: 28J
  • Package: Disc 14mm
  • Mounting Type: Through-Hole
  • ECCN: EAR99

You May Also Be Interested in

Panasonic
Lowest to $0.0381
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0963 $50.0760
1,265+ $0.0791 $100.0615
1,960+ $0.0766 $150.1360
2,700+ $0.0741 $200.0700
3,490+ $0.0717 $250.2330
4,675+ $0.0642 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess