EN
  • EN
  • DE

XL6005E1

Part No XL6005E1
Manufacturer XLSemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer XLSemi
Win Source Part Number 409811-XL6005E1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XL6005E1 CAD Model

Description

The XL6005E1 is a 5A, 60V buck DC-DC converter manufactured by XLSEMI. It's designed for applications requiring efficient step-down voltage conversion with a high current output capability. Featuring a wide input voltage range, integrated power MOSFET, and excellent line and load regulation, the XL6005E1 is suitable for powering various electronic devices and systems.

Applications

  • Power Adapters: Converts AC or DC input voltage to a stable output voltage for powering electronic devices.
  • Battery Chargers: Provides efficient charging for various battery types (e.g., Li-ion, NiMH).
  • LED Drivers: Powers high-brightness LEDs in lighting applications.
  • Industrial Power Supplies: Provides regulated power for industrial equipment and control systems.
  • Automotive Power Supplies: Powers automotive electronics, such as infotainment systems and control units.

Features

  • Wide Input Voltage Range: Operates from 8V to 60V, accommodating various power sources.
  • High Output Current: Delivers up to 5A of continuous output current.
  • Integrated Power MOSFET: Simplifies circuit design and reduces external component count.
  • High Efficiency: Achieves up to 95% efficiency, minimizing power loss and heat generation.
  • Adjustable Output Voltage: Allows for flexible voltage setting via external resistors.
  • Built-in Thermal Shutdown Protection: Prevents overheating and damage to the device.
  • Current Limit Protection: Protects the device and the load from overcurrent conditions.

Benefits

  • Efficient Power Conversion: High efficiency minimizes power loss and heat generation, improving system performance.
  • Simplified Design: Integrated MOSFET reduces external component count and simplifies PCB layout.
  • Wide Application Range: Suitable for various applications requiring step-down voltage conversion.
  • Robust Protection: Built-in thermal shutdown and current limit protection enhance system reliability.
  • Adjustable Output Voltage: Provides flexibility in setting the desired output voltage.

Additional Details

The XL6005E1 operates at a fixed switching frequency, which is typically around 150 kHz. This allows for smaller external components and a more compact design. The device also features excellent line and load regulation, ensuring stable output voltage under varying input voltage and load conditions. It is typically available in a TO263-5L package. Careful PCB layout and thermal management are essential for optimal performance, especially at high output currents. The datasheet provides detailed specifications, application notes, and layout guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Qualcomm
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4872 $51.1560
255+ $0.3998 $101.9490
390+ $0.3873 $151.0470
535+ $0.3748 $200.5180
695+ $0.3623 $251.7985
925+ $0.3248 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess