EN
  • EN
  • DE

XL-1615RGBC-RF

Part No XL-1615RGBC-RF
Manufacturer XINGLIGHT
Catalog Optoelectronics
Description CHIP LED 0606 RGB SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color Colorless
Lens Transparency Diffused
Millicandela Rating 65mcd Red, 440mcd Green, 170mcd Blue
Lens Style Rectangle with Flat Top
Lens Size 1.50mm x 1.10mm
Voltage - Forward (Vf) (Typ) 1.95V Red, 3.1V Green, 3V Blue
Current - Test 10mA Red, 10mA Green, 10mA Blue
Viewing Angle 130°
Mounting Type Surface Mount
Wavelength - Dominant 623nm Red, 516nm Green, 465nm Blue
Wavelength - Peak 620nm Red, 515nm Green, 465nm Blue
Package / Case 4-SMD, No Lead
Size / Dimension 1.60mm L x 1.50mm W
Height (Max) 0.65mm
Ultra Librarian 3D Model Ultra Librarian XL-1615RGBC-RF CAD Model

You May Also Be Interested in

XINGLIGHT
DIP LED 3MM YELLOW T/H
Need more? Email Us
Cree Inc.
LED GREEN DIFFUSED 4PLCC SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
XINGLIGHT
CHIP LED 0606 RED,GREEN SMD
Need more? Email Us
Harvatek
LED RED CHIP SMD
Lowest to $0.1199
XINGLIGHT
CHIP LED 0606 RGB SMD
Need more? Email Us
XINGLIGHT
2020 RGB LED(BUILT-IN IC)
Need more? Email Us
XINGLIGHT
DIP LED 3MM RED T/H
Need more? Email Us
XINGLIGHT
DIP LED 3MM GREEN T/H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess