EN
  • EN
  • DE

XL-1005UBC

Part No XL-1005UBC
Manufacturer XINGLIGHT
Catalog Optoelectronics
Description CHIP LED 0402 BLUE SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Blue
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 195mcd
Lens Style Rectangle with Flat Top
Lens Size 0.80mm x 0.55mm
Voltage - Forward (Vf) (Typ) 3V
Current - Test 20mA
Viewing Angle 120°
Mounting Type Surface Mount
Wavelength - Dominant 465nm
Wavelength - Peak 465nm
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Size / Dimension 1.10mm L x 0.55mm W
Height (Max) 0.70mm
Ultra Librarian 3D Model Ultra Librarian XL-1005UBC CAD Model

You May Also Be Interested in

XINGLIGHT
CHIP LED 0603 ORANGE SMD
Lowest to $0.0047
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.5001
XINGLIGHT
CHIP LED 0402 YELLOW SMD
Lowest to $0.0084
Vishay
DISPLAY 7-SEG 0.28" SGL ORG-RED
Lowest to $1.3636
XSSY OPTOELECTRONICS CO., LTD.
100mA MINIMUM RADIATION INTNSITY
Lowest to $0.1281
Vishay
IR SURFACE EMITTER HIGH POWER 85
Need more? Email Us
Wurth Electronics Inc
LED YELLOW CLEAR 2SMD BOTTOM ENT
Lowest to $0.5454
XINGLIGHT
CHIP LED 0603 GREEN SMD
Lowest to $0.0046
OSRAM Opto Semiconductors Inc.
LED RGB DIFFUSED 6PLCC SMD
Lowest to $0.4468

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess