The KVR800D2N6/1G is a 1GB DDR2 800MHz Non-ECC Unbuffered DIMM from Kingston. This memory module is designed for desktop computers and laptops that require reliable performance. It's a standard memory module suitable for general computing tasks and applications.
Applications
- Desktop computers
- Laptops
- General computing
- Office applications
- Web browsing
Features
- 1GB capacity
- DDR2 technology
- 800MHz clock speed
- Non-ECC
- Unbuffered DIMM
- 240-pin DIMM
- 1.8V voltage
Benefits
- Improved system performance
- Increased multitasking capability
- Easy to install
- Reliable operation
- Cost-effective upgrade
Technical Specifications
The KVR800D2N6/1G operates at a voltage of 1.8V and has a CAS latency (CL) of 6. It is a 240-pin DIMM and is compatible with DDR2-supporting motherboards and chipsets. As a non-ECC module, it does not have error-correcting capabilities. The unbuffered design means that the memory controller directly accesses the memory, resulting in faster data transfer. Refer to the Kingston website or datasheet for the complete module specifications, including timing parameters, power consumption, and operating temperature range.