EN
  • EN
  • DE

XQ4VLX100-10FF1148I

Part No XQ4VLX100-10FF1148I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description XQ4VLX100-10FF1148I Xilinx Inc., IC FPGA VIRTEX-4 100K 1148-FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222007-XQ4VLX100-10FF1148I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XQ4VLX100-10FF1148I CAD Model

Description

The XQ4VLX100-10FF1148I is a radiation-hardened Virtex-4 LX FPGA from Xilinx. This FPGA is specifically designed for aerospace and defense applications where high performance and radiation tolerance are critical. It combines the performance of the Virtex-4 architecture with enhanced radiation mitigation techniques, ensuring reliable operation in harsh environments.

Applications:

  • Space-based systems: Used in satellites, spacecraft, and space-based instrumentation for on-board processing, control, and communication.
  • Avionics: Employed in avionics systems for flight control, navigation, and data processing.
  • Military systems: Integrated into military communication systems, radar systems, and electronic warfare systems.
  • High-altitude applications: Utilized in high-altitude aircraft and balloons where radiation levels are elevated.
  • Nuclear environments: Applied in nuclear power plants and research facilities for control and monitoring systems.

Features:

  • Radiation Hardening: Designed to withstand radiation effects, including total ionizing dose (TID) and single-event effects (SEE).
  • Virtex-4 LX Architecture: Based on the high-performance Virtex-4 LX architecture, providing a rich set of logic resources and features.
  • 100,000 Logic Cells: Offers a large number of logic cells for implementing complex digital designs.
  • Embedded Memory: Includes embedded memory blocks for data storage and buffering.
  • High-Speed I/O: Provides high-speed I/O interfaces for interfacing with external devices and systems.
  • 1148-Pin Flip-Chip Package: Housed in a 1148-pin flip-chip package for high-density interconnect and improved thermal performance.

Benefits:

  • Radiation Tolerance: Ensures reliable operation in radiation-intensive environments.
  • High Performance: Provides high-speed processing capabilities for demanding applications.
  • Flexibility: Allows for the implementation of a wide range of digital functions and custom logic designs.
  • Scalability: Can be used to implement systems of varying complexity.
  • Reduced System Cost: Integrates multiple functions into a single device, reducing system cost and complexity.

The XQ4VLX100-10FF1148I is screened and tested to meet the stringent requirements of aerospace and defense applications. For detailed specifications, including radiation performance and electrical characteristics, refer to the official Xilinx documentation.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess