EN
  • EN
  • DE

XQ4010E-4PG191M

Part No XQ4010E-4PG191M
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description QPRO XQ4000E/EX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1282207-XQ4010E-4PG191M
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XQ4010E-4PG191M CAD Model

Description

The XQ4010E-4PG191M is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC4000E family. FPGAs are reconfigurable integrated circuits that can be programmed after manufacturing, allowing designers to implement custom logic circuits.

Applications:

  • Digital Signal Processing (DSP): Implementing custom DSP algorithms for audio, video, and image processing.
  • Telecommunications: Building custom communication protocols and interfaces.
  • Networking: Implementing network controllers and packet processing engines.
  • Industrial Automation: Controlling machines and processes in industrial environments.
  • Aerospace and Defense: Developing custom avionics and defense systems.

Features:

  • Configurable Logic Blocks (CLBs): Basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Allow the FPGA to interface with external devices.
  • Interconnect Resources: Connect CLBs and IOBs to create custom circuits.
  • On-Chip RAM: Provides memory for data storage and processing.
  • System-Level Features: May include features like clock management and power management.

Benefits:

  • Flexibility: Can be reprogrammed to implement different circuits.
  • Parallel Processing: Allows for parallel execution of tasks, improving performance.
  • Rapid Prototyping: Enables quick development and testing of custom circuits.
  • Customization: Allows designers to tailor the circuit to specific application requirements.
  • Time-to-Market: Can reduce development time compared to traditional ASIC designs.

Additional Details:

The XQ4010E-4PG191M has a specific number of CLBs, IOBs, and RAM. The -4 in the part number indicates a specific speed grade. The PG191 refers to the package type, which is a Pin Grid Array (PGA) with 191 pins. Detailed specifications, including logic capacity, speed, power consumption, and operating voltage, are available in the Xilinx datasheet. This FPGA is suitable for a wide range of applications requiring flexible and high-performance logic implementation.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,288.6012 $1,288.6012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess