EN
  • EN
  • DE

XQ2VP40-5FF1152N

Part No XQ2VP40-5FF1152N
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description XQ2VP40-5FF1152N Xilinx Inc., IC FPGA Virtex-ii Pro 1152-FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020772-XQ2VP40-5FF1152N
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XQ2VP40-5FF1152N CAD Model

Description

The XQ2VP40-5FF1152N is a Virtex-II Pro FPGA (Field-Programmable Gate Array) from Xilinx, a leading provider of programmable logic solutions. This high-performance FPGA is designed for demanding applications requiring significant logic density, high-speed connectivity, and advanced features. The XQ2VP40 belongs to the Virtex-II Pro family, which integrates PowerPC processors alongside FPGA fabric, providing a powerful and flexible platform for embedded systems development.

Applications:

  • Aerospace and Defense: Radar processing, image processing, and high-speed data acquisition.
  • Telecommunications: Wireless infrastructure, network processing, and protocol conversion.
  • Industrial Automation: Machine vision, motor control, and real-time data analysis.
  • Medical Imaging: Image reconstruction, signal processing, and data compression.
  • High-Performance Computing: Acceleration of computationally intensive algorithms.

Features:

  • Logic Cells: High-density programmable logic fabric for implementing custom digital circuits.
  • PowerPC Processors: Integrated PowerPC processors for embedded processing tasks.
  • Memory Resources: Abundant on-chip memory resources, including Block RAM and distributed RAM.
  • High-Speed I/O: Support for various high-speed I/O standards, enabling connectivity to external devices and systems.
  • Clock Management: Advanced clock management features for generating and distributing clock signals.
  • Configuration Options: Flexible configuration options, including JTAG and external flash memory.
  • FF1152 Package: Fine-pitch flip-chip package for high-density interconnect and improved thermal performance.

Benefits:

  • High Performance: Delivers high performance for demanding applications through its advanced architecture and high-speed I/O.
  • Flexibility: Provides flexibility to implement custom digital circuits and embedded processing systems.
  • Integration: Integrates PowerPC processors and FPGA fabric for a complete system-on-chip solution.
  • Reduced Time-to-Market: Enables rapid prototyping and development, reducing time-to-market.
  • Cost-Effectiveness: Offers a cost-effective solution for high-performance applications.

Additional Details:

The XQ2VP40-5FF1152N operates at a specific speed grade (-5) and is packaged in a FF1152 package. The Virtex-II Pro family is known for its robust architecture and support for various industry standards. The device supports a wide range of I/O standards, including LVDS, HSTL, and SSTL. The integrated PowerPC processors can be used to offload computationally intensive tasks from the FPGA fabric, improving overall system performance. Xilinx provides comprehensive development tools and support for the Virtex-II Pro family, including the ISE Design Suite, which enables developers to design, simulate, and implement their designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess