EN
  • EN
  • DE

DF3AA-2EP-2C

Part No DF3AA-2EP-2C
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN PLUG HOUSING 2POS 2MM  /  2 Rectangular Connectors - Housings Plug Black 0.079" (2.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr Hirose Electric Co Ltd
Series DF3
Package Bulk
Connector Type Plug
Contact Type Male Pin
Number of Positions 2
Pitch 0.079" (2.00mm)
Number of Rows 1
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Color Black
Note Contacts Not Included
Base Product Number DF3A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4030
Other Names *DF3AA-2EP-2C,543-0151-5-00,DF3AA2EP2C,H4051
Standard Package 100
Win Source Part Number 1155520-DF3AA-2EP-2C
Ultra Librarian 3D Model Ultra Librarian DF3AA-2EP-2C CAD Model

Description

DF3AA-2EP-2C from Hirose Electric Co Ltd is a 2-position rectangular connector housing in the DF3 series, designed for compact wire-to-board and panel interface applications that require a reliable crimp-style plug format. With a 2.00 mm pitch, single-row layout, male pin configuration, and panel-mount snap-in installation, it fits well in space-conscious equipment such as industrial controls, consumer electronics, compact power modules, and custom cable assemblies. This part is supplied as a plug housing and the provided specifications note that contacts are not included, which is important for BOM planning and assembly preparation. From a sourcing perspective, it is best positioned as a practical interconnect option for engineers seeking established Hirose connector platforms. Lifecycle status is currently listed as unknown, so design teams should confirm long-term availability with the manufacturer or authorized channel before committing to new production. RoHS compliance information is not available in the provided data and should be verified through official manufacturer documentation.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess