EN
  • EN
  • DE

XC7S75-L1FGGA484I

Part No XC7S75-L1FGGA484I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 338 I/O 484FBGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4331520 76800 484-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 6000
Number of Logic Elements/Cells 76800
Total RAM Bits 4331520
Number of I/O 338
Voltage - Supply 0.92V ~ 0.98V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number XC7S75
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.39.0001
Other Part Number 122-2248
Standard Package 1
Win Source Part Number 1323287-XC7S75-L1FGGA484I
Ultra Librarian 3D Model Ultra Librarian XC7S75-L1FGGA484I CAD Model

Description

The AMD Xilinx XC7S75-L1FGGA484I is a high-performance FPGA (Field Programmable Gate Array) integrated circuit that is suitable for embedded applications.

  • Number of I/O Pins: 338
  • Number of LABs/CLBs: 6000
  • Number of Logic Elements/Cells: 76800
  • Total RAM Bits: 4331520
  • Voltage Supply Range: 0.92V to 0.98V
  • Package: 484-FPBGA (23x23)
  • Operating Temperature Range: -40°C to 100°C (TJ)
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8797 $111.8797
2+ $108.2707 $216.5414
3+ $104.6617 $313.9851
4+ $93.8346 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess