EN
  • EN
  • DE

AD7874ARZ-REEL

Part No AD7874ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 4CH 5V 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 116k
Data Interface Parallel
Operating Supply Voltage ±5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 767481-AD7874ARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7874
Introduction Date August 28, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7874ARZ-REEL CAD Model

Description

The AD7874ARZ-REEL is a high-performance, quad-channel analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to cater to a wide range of applications, including data acquisition systems, process control, medical equipment, and instrumentation where high accuracy and resolution are critical.

Key Features

  • Resolution: The AD7874ARZ-REEL boasts a 12-bit resolution, ensuring precise digital representation of analog signals.
  • Number of Channels: It features four single-ended analog input channels, allowing for the simultaneous sampling and conversion of multiple signals.
  • Sampling Rate: With a maximum sampling rate of 133 kSPS (kilo samples per second), this ADC can handle high-speed applications with ease.
  • Interface: It incorporates a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility in system design and easy integration with a variety of microprocessors and digital systems.
  • Power Supply: The device operates on a single 5 V power supply, making it suitable for many standard systems and reducing power supply complexity.
  • Package: The AD7874ARZ-REEL comes in a compact 24-lead SOIC (Small Outline Integrated Circuit) package, ideal for space-constrained applications.

Performance and Reliability

The AD7874ARZ-REEL is designed with Analog Devices' advanced IC fabrication technologies, ensuring high reliability and consistent performance. It features a track-and-hold amplifier that provides a 1.5 µs acquisition time, enabling the accurate capture of input signals with minimal distortion. Additionally, the ADC has an on-chip 2.5 V reference and reference buffer, which simplifies the design process by reducing the number of external components required.

Applications

This versatile ADC is suitable for a broad array of applications. In industrial settings, it can be used for motor control, robotics, and automation systems. In medical applications, its precision makes it ideal for diagnostic equipment and patient monitoring. For scientific instrumentation, the AD7874ARZ-REEL provides the accuracy and speed necessary for equipment such as oscilloscopes and spectrum analyzers.

With its combination of high-speed, precision, and multiple channels, the AD7874ARZ-REEL from Analog Devices Inc. is an excellent choice for designers seeking a reliable and versatile ADC solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.7314 $108.7314
2+ $105.2239 $210.4478
3+ $101.7164 $305.1492
4+ $91.1940 $364.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess