EN
  • EN
  • DE

XC7S6-1FTGB196C

Part No XC7S6-1FTGB196C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 196CSBGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-LBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of Logic Elements/Cells 6000
Total RAM Bits 184320
Number of I/O 100
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 196-LBGA, CSPBGA
Supplier Device Package 196-CSBGA (15x15)
Base Product Number XC7S6
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 122-2240
Standard Package 1
Win Source Part Number 1323175-XC7S6-1FTGB196C
Ultra Librarian 3D Model Ultra Librarian XC7S6-1FTGB196C CAD Model

Description

The AMD Xilinx 1323175-XC7S6-1FTGB196C is an integrated circuit designed for embedded FPGA applications.

  • Packaging: Tray
  • Standard Package: 1
  • Mounting: Surface Mountable
  • I/Os: 100
  • Logic Elements/Cells: 6000
  • Total RAM Bits: 184320
  • Voltage Supply: 0.95V ~ 1.05V
  • Device Package: 196-CSBGA (15x15)
  • Operating Temperature: 0°C ~ 85°C (TJ)
  • ECCN: EAR99 compliant
  • MSL Level: 3 (168 hours)
  • ROHS3 Compliance: Compliant

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Actel Corporation
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5188 $95.0376
3+ $44.5113 $133.5339
4+ $43.0076 $172.0304
5+ $40.0000 $200.0000
7+ $38.4963 $269.4741
9+ $36.9925 $332.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess