EN
  • EN
  • DE

LTC6417CUDC#TRPBF

Part No LTC6417CUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT 20QFN / Buffer Amplifier 1 Circuit Differential 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Buffer
Number of Circuits 1
Output Type Differential
Slew Rate 10000V/µs
-3db Bandwidth 1.6 GHz
Current - Input Bias 2 µA
Voltage - Input Offset 100 µV
Current - Supply 123mA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC6417
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1319330-LTC6417CUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6417CUDC#TRPBF CAD Model

Description

Analog Devices Inc. LTC6417CUDC#TRPBF High-Speed Differential Amplifier

The LTC6417CUDC#TRPBF from Analog Devices Inc. is a high-speed, fully differential amplifier designed to drive high-performance analog-to-digital converters (ADCs) with excellent linearity and noise performance. This component is a crucial building block in a variety of high-speed signal processing and data acquisition systems, where maintaining signal integrity is paramount.

With a fixed gain of 2, the LTC6417CUDC#TRPBF offers a broad frequency response, making it suitable for a wide range of applications, including medical imaging, communications, and instrumentation. The device boasts an impressive 10GHz -3dB bandwidth and a low distortion performance of -80dBc HD2/HD3 at 100MHz, which ensures high-fidelity signal amplification with minimal harmonic distortion.

The LTC6417CUDC#TRPBF operates over a supply voltage range of 3.3V to 5.25V, providing designers with flexibility in system power design. Additionally, it has a high output current capability, which allows it to drive heavy loads without compromising performance. The output common-mode voltage is adjustable, enabling easy interfacing with a variety of ADCs and other downstream components.

Moreover, this differential amplifier features fast overdrive recovery, meaning it can quickly return to normal operation after experiencing input signal levels beyond its specified range. This characteristic is particularly important in systems where transient signals could otherwise cause prolonged disruptions in the signal chain.

For ease of integration into complex systems, the LTC6417CUDC#TRPBF is available in a compact 16-lead QFN package. Its small footprint is ideal for space-constrained applications, while its exposed pad design enhances thermal performance, ensuring reliable operation even under high load conditions.

For designers looking for a robust, high-speed differential amplifier capable of interfacing with today's high-performance ADCs, the LTC6417CUDC#TRPBF offers an excellent balance of speed, linearity, and power efficiency, making it a top choice for demanding signal processing applications.

As with all Analog Devices components, the LTC6417CUDC#TRPBF is manufactured to the highest quality standards, ensuring reliability and performance consistency across a variety of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess