EN
  • EN
  • DE

XC7S25-1CSGA225Q

Part No XC7S25-1CSGA225Q
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 150 I/O 225CSBGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of Logic Elements/Cells 23360
Total RAM Bits 1658880
Number of I/O 150
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 225-LFBGA, CSPBGA
Supplier Device Package 225-CSPBGA (13x13)
Base Product Number XC7S25
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 122-2234
Standard Package 1
Win Source Part Number 1316583-XC7S25-1CSGA225Q
Ultra Librarian 3D Model Ultra Librarian XC7S25-1CSGA225Q CAD Model

Description

The AMD Xilinx XC7S25-1CSGA225Q is an integrated circuit (IC) that belongs to the embedded FPGA category.

  • Package: Tray
  • Standard Package: 1
  • Voltage Supply: 0.95V ~ 1.05V
  • Total RAM Size: 1658880 bits
  • I/O: 150
  • Logic Elements/Cells: 23360
  • ROHS3 Compliant: Yes
  • ECCN: EAR99
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 125 °C

You May Also Be Interested in

Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2744 $69.8232
6+ $19.0970 $114.5820
9+ $18.5002 $166.5018
12+ $17.9034 $214.8408
15+ $17.3066 $259.5990
20+ $15.5163 $310.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess