EN
  • EN
  • DE

XC7S15-1CSGA225C

Part No XC7S15-1CSGA225C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 225CSBGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 225-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 1000
Number of Logic Elements/Cells 12800
Total RAM Bits 368640
Number of I/O 100
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 225-LFBGA, CSPBGA
Supplier Device Package 225-CSPBGA (13x13)
Base Product Number XC7S15
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 122-2224
Standard Package 1
Win Source Part Number 1323408-XC7S15-1CSGA225C
Ultra Librarian 3D Model Ultra Librarian XC7S15-1CSGA225C CAD Model

Description

The AMD Xilinx XC7S15-1CSGA225C is a high-performance FPGA (Field Programmable Gate Array) integrated circuit that is suitable for embedded applications.

  • Number of I/O Pins: 100
  • Number of LABs/CLBs: 1000
  • Number of Logic Elements/Cells: 12800
  • Total RAM Bits: 368640
  • Voltage Supply Range: 0.95V to 1.05V
  • Package: 225-CSPBGA (13x13)
  • Operating Temperature Range: 0°C to 85°C (TJ)
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,458 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess