EN
  • EN
  • DE

XC7S15-1CPGA196C

Part No XC7S15-1CPGA196C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 196CSBGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 196-TFBGA, CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 1000
Number of Logic Elements/Cells 12800
Total RAM Bits 368640
Number of I/O 100
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 196-TFBGA, CSBGA
Supplier Device Package 196-CSPBGA (8x8)
Base Product Number XC7S15
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 122-2222
Standard Package 1
Win Source Part Number 1323258-XC7S15-1CPGA196C
Ultra Librarian 3D Model Ultra Librarian XC7S15-1CPGA196C CAD Model

Description

The AMD Xilinx XC7S15-1CPGA196C is an FPGA manufactured by AMD Xilinx.

  • Device Category: Embedded IC, Field Programmable Gate Arrays
  • Mounting: Surface mountable
  • Package: 196-CSPBGA
  • I/O: 100
  • LABs/CLBs: 1000
  • Logic Elements/Cells: 12800
  • Total RAM bits: 368640
  • Voltage Supply: 0.95V to 1.05V
  • Operating Temperature: 0°C to 85°C (TJ)
  • ROHS3 Compliance: ROHS3 compliant
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4181 $53.6724
10+ $11.0098 $110.0980
15+ $10.6657 $159.9855
20+ $10.3217 $206.4340
26+ $9.9776 $259.4176
34+ $8.9454 $304.1436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess