EN
  • EN
  • DE

XC7K410T-3FBG900E

Part No XC7K410T-3FBG900E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 500 I/O 900FCBGA / Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 29306880 406720 900-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 31775
Number of Logic Elements/Cells 406720
Total RAM Bits 29306880
Number of I/O 500
Voltage - Supply 0.97V ~ 1.03V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 900-BBGA, FCBGA
Supplier Device Package 900-FCBGA (31x31)
Base Product Number XC7K410
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318037-XC7K410T-3FBG900E
Ultra Librarian 3D Model Ultra Librarian XC7K410T-3FBG900E CAD Model

Description

The AMD Xilinx XC7K410T-3FBG900E is an embedded FPGA electronic component that is designed for various applications.

  • Manufacturer: AMD Xilinx
  • Win Source Part Number: 1318037
  • Packaging: Tray
  • Mounting Type: Surface Mount
  • Operating Voltage: 0.97V to 1.03V
  • I/O: 500
  • LABs/CLBs: 31775
  • Logic Elements/Cells: 406720
  • Total RAM Bits: 29306880

You May Also Be Interested in

Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess